Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH6286-3

Description
OPTOISOLATOR 5.3KV TRANS 4SMD
Description
OPTOISOLATOR 5.3KV TRANS 4SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH6286-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH6286-3
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH6286-3
OPTOISOLATOR 5.3KV TRANS 4SMD

OPTOISOLATOR 5.3KV TRANS 4SMD

Supplier's Site
Optoisolator IC - 16365677 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16365677
Optoisolator IC 16365677
OPTOCOUPLER, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX: 50MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 55V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, 5300VRMS, NO. OF CHANNELS: 1 CHANNEL, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 4 PINS, FORWARD CURRENT IF MAX: 50MA, ISOLATION VOLTAGE: 5.3KV, CTR MIN:100%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 55V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number SFH6286-3 16365677
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details