Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCLT1002

Description
OPTOISOLATR 5KV TRANSISTOR 4-SOP
Datasheet
Description
OPTOISOLATR 5KV TRANSISTOR 4-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TCLT1002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TCLT1002
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCLT1002
OPTOISOLATR 5KV TRANSISTOR 4-SOP

OPTOISOLATR 5KV TRANSISTOR 4-SOP

Supplier's Site
Optoisolator IC - 16366221 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16366221
Optoisolator IC 16366221
(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:-; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, SMD, TRANSISTOR O/P; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SOP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:63%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:-; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - TCLT1002 - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
TCLT1002
Transistor, Photovoltaic Output Optoisolators TCLT1002
OPTOISOLATR 5KV TRANSISTOR 4-SOP

OPTOISOLATR 5KV TRANSISTOR 4-SOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number TCLT1002 16366221 TCLT1002
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Isolator Package 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACFL-5211U-060E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details