Zilog Optoisolator IC PLA140

Description
SSR, OPTO MOSFET, 400V, 250MA, LOAD VOLTAGE MAX:400V, LOAD CURRENT:250MA, ON STATE RESISTANCE MAX:8OHM, CONTACT CONFIGURATION:SPST-N O, ISOLATION VOLTAGE:3.75KV, FORWARD CURRENT IF:5MA, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, OPTO MOSFET, 400V, 250MA, LOAD VOLTAGE MAX:400V, LOAD CURRENT:250MA, ON STATE RESISTANCE MAX:8OHM, CONTACT CONFIGURATION:SPST-N O, ISOLATION VOLTAGE:3.75KV, FORWARD CURRENT IF:5MA, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 32903015 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32903015
Optoisolator IC 32903015
SSR, OPTO MOSFET, 400V, 250MA, LOAD VOLTAGE MAX:400V, LOAD CURRENT:250MA, ON STATE RESISTANCE MAX:8OHM, CONTACT CONFIGURATION:SPST-N O, ISOLATION VOLTAGE:3.75KV, FORWARD CURRENT IF:5MA, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, OPTO MOSFET, 400V, 250MA, LOAD VOLTAGE MAX:400V, LOAD CURRENT:250MA, ON STATE RESISTANCE MAX:8OHM, CONTACT CONFIGURATION:SPST-NO, ISOLATION VOLTAGE:3.75KV, FORWARD CURRENT IF:5MA, RELAY TERMINALS:THROUGH HOLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 32903015
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details