onsemi Optoisolator IC MOC3032-M

Description
OPTOCOUPLER, PHOTOTRIAC, 7.5KV, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:7.5KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:250V, PRODUCT RANGE:-, INPUT CURRENT:30MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, PHOTOTRIAC, 7.5KV, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:7.5KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:250V, PRODUCT RANGE:-, INPUT CURRENT:30MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16116286 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16116286
Optoisolator IC 16116286
OPTOCOUPLER, PHOTOTRIAC, 7.5KV, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:7.5KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:250V, PRODUCT RANGE:-, INPUT CURRENT:30MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRIAC, 7.5KV, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:7.5KV, TRIAC OPERATING MODE:ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:250V, PRODUCT RANGE:-, INPUT CURRENT:30MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 16116286
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-844-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-DIP (0.300\", 7.62mm)
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details