Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH6206-3T

Description
OPTOISOLATOR 5.3KV TRANS 4-SMD
Datasheet
Description
OPTOISOLATOR 5.3KV TRANS 4-SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH6206-3T - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
SFH6206-3T
Transistor, Photovoltaic Output Optoisolators SFH6206-3T
OPTOISOLATOR 5.3KV TRANS 4-SMD

OPTOISOLATOR 5.3KV TRANS 4-SMD

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH6206-3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH6206-3T
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH6206-3T
OPTOISOLATOR 5.3KV TRANS 4-SMD

OPTOISOLATOR 5.3KV TRANS 4-SMD

Supplier's Site
Optoisolator IC - 66936085 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
66936085
Optoisolator IC 66936085
OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCPLR, TRANSISTOR O/P, 5.3KV, SMDIP-4; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number SFH6206-3T SFH6206-3T 66936085
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details