onsemi Optoisolator IC MC7805CD2TR4G

Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 18721605 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
18721605
Optoisolator IC 18721605
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 1A, D2-PAK-3, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:10V, INPUT VOLTAGE MAX:35V, PRODUCT RANGE:7805 VOLTAGE REGULATORS, MSL:- ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 18721605
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details