Texas Instruments High-Performance Analog Optoisolator IC PTH04070WAH

Description
IC, V REG, SWITCHING, ADJ; OUTPUT POWER MAX:10.8W; OUTPUT VOLTAGE MIN:900MV; OUTPUT VOLTAGE MAX:3.6V; OUTPUT CURRENT MAX:3A; DC / DC CONVERTER OUTPUT TYPE:ADJUSTABLE; DC / DC CONVERTER TYPE:DIP; INPUT VOLTAGE DC MIN:3V; INPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, V REG, SWITCHING, ADJ; OUTPUT POWER MAX:10.8W; OUTPUT VOLTAGE MIN:900MV; OUTPUT VOLTAGE MAX:3.6V; OUTPUT CURRENT MAX:3A; DC / DC CONVERTER OUTPUT TYPE:ADJUSTABLE; DC / DC CONVERTER TYPE:DIP; INPUT VOLTAGE DC MIN:3V; INPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 17139931 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
17139931
Optoisolator IC 17139931
IC, V REG, SWITCHING, ADJ; OUTPUT POWER MAX:10.8W; OUTPUT VOLTAGE MIN:900MV; OUTPUT VOLTAGE MAX:3.6V; OUTPUT CURRENT MAX:3A; DC / DC CONVERTER OUTPUT TYPE:ADJUSTABLE; DC / DC CONVERTER TYPE:DIP; INPUT VOLTAGE DC MIN:3V; INPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, V REG, SWITCHING, ADJ; OUTPUT POWER MAX:10.8W; OUTPUT VOLTAGE MIN:900MV; OUTPUT VOLTAGE MAX:3.6V; OUTPUT CURRENT MAX:3A; DC / DC CONVERTER OUTPUT TYPE:ADJUSTABLE; DC / DC CONVERTER TYPE:DIP; INPUT VOLTAGE DC MIN:3V; INPUT VOLTAGEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 17139931
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2050 Premium Optical Isolator - 2050-D-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details