Vishay Intertechnology, Inc. Optoisolator IC SFH6345

Description
IC, OPTOCOUPLER, HIGH SPEED TYPE, 1MB/S DATA RATE, TRANSISTOR, 1 CHANNEL, DIP CASE STYLE, 8 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
Description
IC, OPTOCOUPLER, HIGH SPEED TYPE, 1MB/S DATA RATE, TRANSISTOR, 1 CHANNEL, DIP CASE STYLE, 8 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16365729 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16365729
Optoisolator IC 16365729
IC, OPTOCOUPLER, HIGH SPEED TYPE, 1MB/S DATA RATE, TRANSISTOR, 1 CHANNEL, DIP CASE STYLE, 8 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

IC, OPTOCOUPLER, HIGH SPEED TYPE, 1MB/S DATA RATE, TRANSISTOR, 1 CHANNEL, DIP CASE STYLE, 8 PIN, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - SFH6345 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
SFH6345
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators SFH6345
OPTOISOLATOR 5.3KV TRANS 8-DIP

OPTOISOLATOR 5.3KV TRANS 8-DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16365729 SFH6345
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details