NEC Corporation Optoisolator IC PS2811-4-F3-A

Description
OPTOCOUPLER, 4X TR O/P, SSOP-16; NO. OF CHANNELS:4; ISOLATION VOLTAGE:2.5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:5MA; OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, 4X TR O/P, SSOP-16; NO. OF CHANNELS:4; ISOLATION VOLTAGE:2.5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:5MA; OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 36405446 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
36405446
Optoisolator IC 36405446
OPTOCOUPLER, 4X TR O/P, SSOP-16; NO. OF CHANNELS:4; ISOLATION VOLTAGE:2.5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR ; INPUT CURRENT:5MA; OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, 4X TR O/P, SSOP-16; NO. OF CHANNELS:4; ISOLATION VOLTAGE:2.5KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRANSISTOR; INPUT CURRENT:5MA; OUTPUT VOLTAG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - PS2811-4-F3-A - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
PS2811-4-F3-A
Transistor, Photovoltaic Output Optoisolators PS2811-4-F3-A
OPTOISO 2.5KV 4CH TRANS 16SOIC

OPTOISO 2.5KV 4CH TRANS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 36405446 PS2811-4-F3-A
Product Name Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-024L-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers