onsemi Optoisolator IC MC34074ADR2G

Description
OPERATIONAL AMPLIFIER, 4.5MHZ, 0 TO 70DEG C, 4 AMPLIFIERS, 4.5MHZ BANDWIDTH, SLEW RATE: 10V/µS, SUPPLY VOLTAGE RANGE: 3V TO 44V, SOIC, 14 PINS, OPERATING TEMPERATURE MIN: 0°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPERATIONAL AMPLIFIER, 4.5MHZ, 0 TO 70DEG C, 4 AMPLIFIERS, 4.5MHZ BANDWIDTH, SLEW RATE: 10V/µS, SUPPLY VOLTAGE RANGE: 3V TO 44V, SOIC, 14 PINS, OPERATING TEMPERATURE MIN: 0°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 135805450 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
135805450
Optoisolator IC 135805450
OPERATIONAL AMPLIFIER, 4.5MHZ, 0 TO 70DEG C, 4 AMPLIFIERS, 4.5MHZ BANDWIDTH, SLEW RATE: 10V/µS, SUPPLY VOLTAGE RANGE: 3V TO 44V, SOIC, 14 PINS, OPERATING TEMPERATURE MIN: 0°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4.5MHZ, 0 TO 70DEG C, 4 AMPLIFIERS, 4.5MHZ BANDWIDTH, SLEW RATE: 10V/µS, SUPPLY VOLTAGE RANGE: 3V TO 44V, SOIC, 14 PINS, OPERATING TEMPERATURE MIN: 0°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 135805450
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1030 nm Center - ISO-FRDY-08-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-4800-500E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details