onsemi Optoisolator IC MC33275ST-5.0T3G

Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 0.3A, SOT-223-4, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:6V, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, MSL:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 0.3A, SOT-223-4, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:6V, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, MSL:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 18699734 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
18699734
Optoisolator IC 18699734
(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 0.3A, SOT-223-4, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:6V, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, MSL:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),LDO VOLTAGE REGULATOR, 5V, 0.3A, SOT-223-4, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:6V, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:5V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, MSL:- ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 18699734
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), .600mm(W), .600mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details
Isolators - Gate Drivers - ACPL-336J-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details