OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR, TRANSISTOR OUTPUT, 3.75KV, 1 CHANNEL, 4-SOP, 4 PINS, SMD, FORWARD CURRENT IF MAX: 60MA, ISOLATION VOLTAGE: 3750VRMS, CTR MIN: 50%, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 70V, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | TCMT1100 | TCMT1100 | 16366293 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators | Transistor, Photovoltaic Output Optoisolators | Optoisolator IC |
| Isolator Package | 4-SOIC (0.173\", 4.40mm Width) |