Vishay Intertechnology, Inc. Optoisolator IC TCET4100

Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 16366205 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16366205
Optoisolator IC 16366205
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:4 CHANNEL; OPTOCOUPLER CASE STYLE:DIP; NO. OF PINS:16PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5.3KV; CTR MIN:50%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - TCET4100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
TCET4100
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators TCET4100
OPTOISOLTR 5KV 4CH TRANS 16-DIP

OPTOISOLTR 5KV 4CH TRANS 16-DIP

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number 16366205 TCET4100
Product Name Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Package 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1045 - 1080 nm - ISO-FRDY-05-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details