onsemi Optoisolator IC MOC3063SR2M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE: 7.5KV, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600 VAC, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE: 7.5KV, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600 VAC, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 49260641 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49260641
Optoisolator IC 49260641
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE: 7.5KV, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600 VAC, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, OPTOCOUPLER CASE STYLE: SURFACE MOUNT DIP, NO. OF PINS: 6 PINS, ISOLATION VOLTAGE: 7.5KV, TRIAC OPERATING MODE: ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM: 600 VAC, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3063SR2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3063SR2M
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3063SR2M
OPTOISOLATOR 4.17KV TRIAC 6SMD

OPTOISOLATOR 4.17KV TRIAC 6SMD

Supplier's Site
Triac, SCR Output Optoisolators - MOC3063SR2M - ODG (Origin Data Global)
Shenzhen, China
Triac, SCR Output Optoisolators
MOC3063SR2M
Triac, SCR Output Optoisolators MOC3063SR2M
OPTOISOLATOR 4.17KV TRIAC 6SMD

OPTOISOLATOR 4.17KV TRIAC 6SMD

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 49260641 MOC3063SR2M MOC3063SR2M
Product Name Optoisolator IC Isolators - Optoisolators - Triac, SCR Output Optoisolators Triac, SCR Output Optoisolators
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 1.390mm(L), .730mm(W), .730mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details