onsemi Optoisolator IC MC33275D-3.3R2G

Description
(PRICE/TC),LDO, FIXED, 3.3V, 0.3A, SOIC-8, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),LDO, FIXED, 3.3V, 0.3A, SOIC-8, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 88043429 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
88043429
Optoisolator IC 88043429
(PRICE/TC),LDO, FIXED, 3.3V, 0.3A, SOIC-8, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),LDO, FIXED, 3.3V, 0.3A, SOIC-8, OUTPUT TYPE:FIXED, INPUT VOLTAGE MIN:-, INPUT VOLTAGE MAX:13V, FIXED OUTPUT VOLTAGE NOM.:3.3V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, OUTPUT CURRENT:300MA, DROPOUT VOLTAGE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 88043429
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 4N46-000E - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details