onsemi Transistor, Photovoltaic Output Optoisolators MOC223M

Description
OPTOISO 2.5KV DARL W/BASE 8SOIC
Datasheet
Description
OPTOISO 2.5KV DARL W/BASE 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC223M - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
MOC223M
Transistor, Photovoltaic Output Optoisolators MOC223M
OPTOISO 2.5KV DARL W/BASE 8SOIC

OPTOISO 2.5KV DARL W/BASE 8SOIC

Supplier's Site Datasheet
Optoisolator IC - 38470053 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
38470053
Optoisolator IC 38470053
OPTOCOUPLER, SMD, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:2.5KV, CTR MIN:500%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, SMD, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, FORWARD CURRENT IF MAX:60MA, ISOLATION VOLTAGE:2.5KV, CTR MIN:500%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:30V, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MOC223M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC223M
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC223M
OPTOISO 2.5KV DARL W/BASE 8SOIC

OPTOISO 2.5KV DARL W/BASE 8SOIC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number MOC223M 38470053 MOC223M
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 980 nm Center. - ISO-04-980-LP - Newport MKS
Specs
Center Wavelength 980 nm (9800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
MPS-2000 Premium Optical Isolator - 2000-S-15 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1550 nm (15500 Å)
View Details