onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8106SM

Description
OPTOISOLATOR 4.17KV TRANS 6SMD
Description
OPTOISOLATOR 4.17KV TRANS 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - MOC8106SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
MOC8106SM
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators MOC8106SM
OPTOISOLATOR 4.17KV TRANS 6SMD

OPTOISOLATOR 4.17KV TRANS 6SMD

Supplier's Site
Optoisolator IC - 49260681 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
49260681
Optoisolator IC 49260681
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:7.5KV; CTR MIN:50%; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP; NO. OF PINS:6PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:7.5KV; CTR MIN:50%; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Optical Isolators Optical Isolators
Product Number MOC8106SM 49260681
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC
Isolator Package 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .880mm(W), .880mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details