POT; CARBON; SINGLE TURN; 10K OHMS; 10%TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT
ROTARY POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes
ETI SYSTEMS Pilot Devices RV4NAYSJ103A
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 70089203 | 79M6942 | |
| Product Name | POT; CARBON; SINGLE TURN; 10K OHMS; 10%TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT | Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Eti Systems | Potentiometer |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |