Renesas Electronics Corporation Digital Potentiometers X9C102P

Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Request a Quote Datasheet
Description
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9C102P-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9C102P-ND
Digital Potentiometers X9C102P-ND
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1KOHM Digital Potentiometer
717-X9C102P
1KOHM Digital Potentiometer 717-X9C102P
IC DGTL POT 1KOHM 100TAP 8DIP Product overview: X9C102P from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 1KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C102P can be used for catalog matching and distributor lookup.

IC DGTL POT 1KOHM 100TAP 8DIP Product overview: X9C102P from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 1KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C102P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C102P
1281346-X9C102P
Data Acquisition - Data Acquisition - Digital Potentiometers - X9C102P 1281346-X9C102P
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281346-X9C102P Packaging: Tube Tolerance: ±20% Temperature Coefficient: ±600 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 1k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control Family Part Number: X9C102 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Taps per POT: 100 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281346-X9C102P
Packaging: Tube
Tolerance: ±20%
Temperature Coefficient: ±600 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 1k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control
Family Part Number: X9C102
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Taps per POT: 100
Resistance - Wiper (Ohms): 40

Buy Now
Digital Potentiometers - X9C102P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C102P
Digital Potentiometers X9C102P
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Digital Potentiometers - X9C102P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9C102P
Digital Potentiometers X9C102P
Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Digital Potentiometer 1k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9C102P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9C102P
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9C102P
DIGIPOT, 1000OHM, 100 PSN

DIGIPOT, 1000OHM, 100 PSN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9C102P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9C102P
Data Acquisition - Digital Potentiometers X9C102P
IC DGTL POT 1KOHM 100TAP 8DIP

IC DGTL POT 1KOHM 100TAP 8DIP

Supplier's Site Datasheet
Potentiometer - 32526038 - Radwell International
Willingboro, NJ, United States
Potentiometer
32526038
Potentiometer 32526038
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 1 FUNC, 1000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 100 POSITIONS, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 1 FUNC, 1000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 100 POSITIONS, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number X9C102P-ND 717-X9C102P 1281346-X9C102P X9C102P X9C102P X9C102P 32526038
Product Name Digital Potentiometers 1KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9C102P Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Potentiometer
Mounting / Packaging ThroughHole; "8-DIP 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole ThroughHole
Resistance Taper Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data