Vishay Precision Group Trimmer Potentiometers - T93YB503KT20 T93YB503KT20

Description
Manufacturer: Vishay Win Source Part Number: 898973-T93YB503KT20 Series: T93 Features: 50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 898973-T93YB503KT20 Series: T93 Features: 50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - T93YB503KT20
898973-T93YB503KT20
Trimmer Potentiometers - T93YB503KT20 898973-T93YB503KT20
Manufacturer: Vishay Win Source Part Number: 898973-T93YB503KT20 Series: T93 Features: 50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 898973-T93YB503KT20
Series: T93
Features: 50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - T93YB-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YB-50K-ND
Trimmer Potentiometers T93YB-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-T93YB503KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T93YB503KT20
0.5W Resistor 80-T93YB503KT20
Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB503KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 50kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YB503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB503KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7885126P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885126P
Trimmer Potentiometers 7885126P
Vishay T93YB503KT20

Vishay T93YB503KT20

Supplier's Site
Trimmer Potentiometers - 1679964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679964
Trimmer Potentiometers 1679964
Vishay T93YB503KT20

Vishay T93YB503KT20

Supplier's Site
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay - 26M4646 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay
26M4646
Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay 26M4646
TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 50K, 23TURN, THD; Track Resistance:50kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22251322 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22251322
Trim Potentiometers PC Board Mount 22251322
TRIMMER, POT, 50K, 23TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 50K, 23TURN, THD; TRACK RESISTANCE:50KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 898973-T93YB503KT20 T93YB-50K-ND 80-T93YB503KT20 7885126P 1679964 26M4646 22251322
Product Name Trimmer Potentiometers - T93YB503KT20 Trimmer Potentiometers 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 50K, 23Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data