The X9C102, X9C103, X9C104, X9C503 are Intersils' digitally controlled (XDCP) potentiometers. The device consists of a resistor array, wiper switches, a control section, and non-volatile memory. The wiper position is controlled by a three-wire interface.brbr The potentiometer is implemented by a resistor array composed of 99 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the CS, U/D, and INC inputs. The position of the wiper can be stored in non-volatile memory and then be recalled upon a subsequent power-up operation.brbr The device can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications ranging from control to signal processing to parameter adjustment.
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 103010-X9C103PZ
Packaging: Tube/Rail
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Industrial, Medical
IC DGTL POT 10KOHM 100TAP 8DIP Product overview: X9C103PZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9C103PZ can be used for catalog matching and distributor lookup.
Pot,Digital;Rest 10 Kilohms;Digital;100P
IC DGTL POT 10KOHM 100TAP 8DIP
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 10K OHM, 5V, 20%, 8-DIP, SINGLE, 1 CIRCUIT, 100 TAPS, NON-VOLATILE, 3 WIRE, SERIAL, LINEAR, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 10K OHM, 5V, 20%, 8-DIP, SINGLE, 1 CIRCUIT, 100 TAPS, NON-VOLATILE, 3 WIRE, SERIAL, LINEAR, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC DGTL POT 10KOHM 100TAP 8DIP
Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9C103PZ | X9C103PZ-ND | 103010-X9C103PZ | 717-X9C103PZ | 70206173 | X9C103PZ | 107650365 | X9C103PZ | X9C103PZ |
| Product Name | Digitally Controlled Potentiometer (XDCP™) | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9C103PZ | 10KOHM Digital Potentiometer | Pot,Digital;Rest 10 Kilohms;Digital;100Pos;8 Pins;Pkg PDIP;Vol Range 5V | Data Acquisition - Digital Potentiometers | Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Mounting / Packaging | ThroughHole; "8-DIP | 8-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole |