Vishay Precision Group Through-Hole 0.5W Resistor T93YB502KT20

Description
Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB502KT20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB502KT20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay T93YB series trimmer potentiometer features a track resistance of 5 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device exhibits a resistance tolerance of ±10% and a temperature coefficient of ±100 ppm/°C. The trimmer is fully sealed to IP67 standards, ensuring protection against dust and moisture, and operates within a temperature range of -55 °C to +125 °C. The cermet resistive element provides excellent stability and reliability, making it suitable for various applications in industrial environments.

Datasheet Summary
Powered by GS/AI

The Vishay T93YB series trimmer potentiometer features a track resistance of 5 kΩ and offers 23 turns of adjustment. It is designed for through-hole mounting and has a power rating of 500 mW at 70 °C. The device exhibits a resistance tolerance of ±10% and a temperature coefficient of ±100 ppm/°C. The trimmer is fully sealed to IP67 standards, ensuring protection against dust and moisture, and operates within a temperature range of -55 °C to +125 °C. The cermet resistive element provides excellent stability and reliability, making it suitable for various applications in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W Resistor - 80-T93YB502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T93YB502KT20
Through-Hole 0.5W Resistor 80-T93YB502KT20
Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB502KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 5kR, 0.5W, 21 Turn, Through Hole Product overview: T93YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T93YB-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YB-5.0K-ND
Trimmer Potentiometers T93YB-5.0K-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7885110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885110P
Trimmer Potentiometers 7885110P
Vishay T93YB502KT20

Vishay T93YB502KT20

Supplier's Site
Trimmer Potentiometers - 7885110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885110
Trimmer Potentiometers 7885110
Vishay T93YB502KT20

Vishay T93YB502KT20

Supplier's Site
Trimmer Potentiometers - 1679959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679959
Trimmer Potentiometers 1679959
Vishay T93YB502KT20

Vishay T93YB502KT20

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1191603-T93YB502KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1191603-T93YB502KT20
Win Source Part Number: 1191603-T93YB502KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Alternative Parts (Cross-Reference): T93YB502KT20.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YB-5.0K

Win Source Part Number: 1191603-T93YB502KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: T93
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Alternative Parts (Cross-Reference): T93YB502KT20.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: T93YB-5.0K

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 23Turn Through Hole; Trimpot Type Vishay - 63M9485 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 23Turn Through Hole; Trimpot Type Vishay
63M9485
Trimmer Potentiometer, 5Kohm 23Turn Through Hole; Trimpot Type Vishay 63M9485
TRIMMER POTENTIOMETER, 5KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 23TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:23Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay - 26M4645 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay
26M4645
Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay 26M4645
TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 23TURN, THD; Track Resistance:5kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - T93YB502KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T93YB502KT20
Trimmer Potentiometers T93YB502KT20
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22251326 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22251326
Trim Potentiometers PC Board Mount 22251326
TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 5K, 23TURN, THD; TRACK RESISTANCE:5KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-T93YB502KT20 T93YB-5.0K-ND 7885110P 7885110 1191603-T93YB502KT20 63M9485 26M4645 T93YB502KT20 22251326
Product Name Through-Hole 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 23Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 5K, 23Turn, Thd; Track Resistance Vishay Trimmer Potentiometers Trim Potentiometers PC Board Mount
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details