Vishay Precision Group POT 500K OHM 3/4"""" RECT CERM MT T18504KT10

Description
POT 500Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet
Description
POT 500Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 500K OHM 3/4
Anaheim, CA, United States
POT 500K OHM 3/4"""" RECT CERM MT
T18504KT10
POT 500K OHM 3/4"""" RECT CERM MT T18504KT10
POT 500Kohm 3/4"""" RECT CERM MT

POT 500Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-500K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-500K-ND
Trimmer Potentiometers T18-500K-ND
500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

500 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 22257333 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257333
Trim Potentiometers PC Board Mount 22257333
TRIMMER, 18 TURN 500K; THROUGH HOLE, 3/4". FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 18 TURN 500K; THROUGH HOLE, 3/4". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer;Cermet;Rest 500 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm - 70218767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
70218767
Trimmer;Cermet;Rest 500 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 70218767
The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%. Industrial Grade 0.50 Watt at 70°C MIL-R-22097 Tests According to CECC 41 000

The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%.

  • Industrial Grade
  • 0.50 Watt at 70°C
  • MIL-R-22097
  • Tests According to CECC 41 000
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number T18504KT10 T18-500K-ND 22257333 70218767
Product Name POT 500K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trim Potentiometers PC Board Mount Trimmer;Cermet;Rest 500 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
Technology / Construction Cermet Cermet Cermet
Resistance Range 500000 ohms 500000 ohms
Mounting / Packaging ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0641 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2596856 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details