Vishay Precision Group 0.5W 250V Resistor T18202KT10

Description
2kR 0.5W Cermet Trimmer Resistor, 15 Turns, 250V, PC Pin Product overview: T18202KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18202KT10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 0.5W Cermet Trimmer Resistor, 15 Turns, 250V, PC Pin Product overview: T18202KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18202KT10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 80-T18202KT10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T18202KT10
0.5W 250V Resistor 80-T18202KT10
2kR 0.5W Cermet Trimmer Resistor, 15 Turns, 250V, PC Pin Product overview: T18202KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18202KT10 can be used for catalog matching and distributor lookup.

2kR 0.5W Cermet Trimmer Resistor, 15 Turns, 250V, PC Pin Product overview: T18202KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18202KT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7884997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7884997
Trimmer Potentiometers 7884997
T18 Rectangular Multi-Turrn Trimmer 2K

T18 Rectangular Multi-Turrn Trimmer 2K

Supplier's Site
Trimmer Potentiometers - 7884997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7884997P
Trimmer Potentiometers 7884997P
T18 Rectangular Multi-Turrn Trimmer 2K

T18 Rectangular Multi-Turrn Trimmer 2K

Supplier's Site
Trimmer Potentiometers - 1679909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679909
Trimmer Potentiometers 1679909
T18 Rectangular Multi-Turrn Trimmer 2K

T18 Rectangular Multi-Turrn Trimmer 2K

Supplier's Site
POT 2.0K OHM 3/4
Anaheim, CA, United States
POT 2.0K OHM 3/4"""" RECT CERM MT
T18202KT10
POT 2.0K OHM 3/4"""" RECT CERM MT T18202KT10
POT 2.0Kohm 3/4"""" RECT CERM MT

POT 2.0Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-2.0K-ND
Trimmer Potentiometers T18-2.0K-ND
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 18 Turn 2K; Track Resistance Vishay - 26M4521 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 2K; Track Resistance Vishay
26M4521
Trimmer, 18 Turn 2K; Track Resistance Vishay 26M4521
TRIMMER, 18 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 2K; Track Resistance:2kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22257305 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257305
Trim Potentiometers PC Board Mount 22257305
TRIMMER, 18 TURN 2K; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 18 TURN 2K; TRACK RESISTANCE:2KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-T18202KT10 7884997 7884997P T18202KT10 T18-2.0K-ND 26M4521 22257305
Product Name 0.5W 250V Resistor Trimmer Potentiometers Trimmer Potentiometers POT 2.0K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trimmer, 18 Turn 2K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction CERMET Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers