10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1W Solder Lug
TE Connectivity TW1103KA Potentiometer
Win Source Part Number: 1366646-TW1103KA
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Passive Product
Series: TW, Citec
Package: Bulk
Product Status: Active
Base Product Number: TW
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±10%
REACH Status: Vendor Undefined
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Actuator Type: Round
Termination Style: Solder Lug
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 285°
Actuator Length: 0.984" (25.00mm)
Actuator Diameter: 0.250" (6.35mm)
Bushing Thread: M10 x 0.75
Size - Body: Round - 0.890" Dia (22.60mm)
POT 10K OHM 1W WIREWOUND LINEAR
Rotary Potentiometer, Wirewound, TW110 Series, 10 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes
CITEC RESISTORS Pilot Devices TW1103KA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | A104670-ND | 5028637 | 5028637P | 1366646-TW1103KA | TW1103KA | 62M0877 | |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Wirewound, Tw110 Series, 10 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Citec Te Connectivity | Potentiometer |
| Category / Application | General Use | ||||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |