POT 5K OHM 1W PLASTIC LINEAR
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
PRECISION POTENTIOMETER SINGLE T
PRECISION POTENTIONMETER, SINGLE TURN, CONDUCTIVE PLASTIC, 7/8" DIAMETER, CONTINUOUS 10 000 000 TURNS LIFE 5K. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-SP22G-5K-ND | 83H7885 | 70089297 | SP22G-5K | 19065823 |
| Product Name | Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems | Potentiometer, Precision, Industrial, 5k Ohm" | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Single Resistor | Single Turn | ||
| Resistance Taper | Linear |