ETI Systems, Inc. Resistor RV4NAYSD103A

Description
10k Ohm Potentiometer, Variable Resistor Product overview: RV4NAYSD103A from ETI Systems is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RV4NAYSD103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10k Ohm Potentiometer, Variable Resistor Product overview: RV4NAYSD103A from ETI Systems is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RV4NAYSD103A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 5-RV4NAYSD103A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10k Ohm Potentiometer, Variable Resistor Product overview: RV4NAYSD103A from ETI Systems is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RV4NAYSD103A can be used for catalog matching and distributor lookup.

10k Ohm Potentiometer, Variable Resistor Product overview: RV4NAYSD103A from ETI Systems is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RV4NAYSD103A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ETI SYSTEMS Pilot Devices RV4NAYSD103A

ETI SYSTEMS Pilot Devices RV4NAYSD103A

Supplier's Site
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Eti Systems - 79M6934 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Eti Systems
79M6934
Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Eti Systems 79M6934
ROTARY POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM 10% 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site
POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT - 70089194 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
70089194
POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT 70089194
POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5-RV4NAYSD103A 79M6934 70089194
Product Name Resistor Potentiometer Rotary Potentiometer, 10Kohm 10% 2W; Track Resistance Eti Systems POT; CARBON;SINGLE TURN; 10K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data