POT 1K OHM 1W PLASTIC LINEAR
PRECISION POTENTIONMETER, SINGLE TURN, CONDUCTIVE PLASTIC, 7/8" DIAMETER, END STOPS 10 000 000 TURNS LIFE, 1K OHM. FREE 2 YEAR RADWELL WARRANTY
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.
PRECISION POTENTIOMETER SINGLE T
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 5256-SP22E-1K-ND | 19068685 | 70089253 | SP22E-1K | 83H7878 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer | Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |