ETI Systems, Inc. Wirewound Potentiometer, 10Kohm, 3%; Track Resistance Eti Systems SMR46B-10-1-10K

Description
WIREWOUND POTENTIOMETER, 10KOHM, 3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:SMR46 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 10KOHM, 3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:SMR46 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 10Kohm, 3%; Track Resistance Eti Systems - 83H7862 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%; Track Resistance Eti Systems
83H7862
Wirewound Potentiometer, 10Kohm, 3%; Track Resistance Eti Systems 83H7862
WIREWOUND POTENTIOMETER, 10KOHM, 3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:SMR46 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:SMR46 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 36320340 - Radwell International
Willingboro, NJ, United States
Potentiometer
36320340
Potentiometer 36320340
PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, LIMIT SWITCH 1 13/16" DIAMETER, 2,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIOMETER, WIREWOUND 10 TURNS, LIMIT SWITCH 1 13/16" DIAMETER, 2,000,000 TURNS LIFE, 10K OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83H7862 36320340
Product Name Wirewound Potentiometer, 10Kohm, 3%; Track Resistance Eti Systems Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details