100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.25 W, 100000 ohm, ROHS COMPLIANT Product overview: TS53YL104MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 100000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YL104MR10 can be used for catalog matching and distributor lookup.
YL SMT 1-turn cermet trimmer,100K 0.2W
YL SMT 1-turn cermet trimmer,100K 0.2W
YL SMT 1-turn cermet trimmer,100K 0.2W
(PRICE/TC) TRIMMER, POT, 100K, 1TURN, SMD; TRACK RESISTANCE:100KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; PRODUCT RANGE:TS53 SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:± 20%; TEMPERATURE COEFFICIENT:± ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POT, 100K, 1TURN, SMD; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | TS53YL-100KCT-ND | 80-TS53YL104MR10 | 4867554 | 4867554P | 22251438 | 26M4461 |
| Product Name | Trimmer Potentiometers | 0.25 W 100000 ohm Resistor | Trimmer Potentiometers | Trimmer Potentiometers | Trim Potentiometers PC Board Mount | Trimmer, Pot, 100K, 1Turn, Smd; Track Resistance Vishay |
| Technology / Construction | Cermet | CERMET | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD); Gull wing | Surface Mount Technology (SMT / SMD) | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |