ETI SYSTEMS Pilot Devices RV4NAYSD252A
POT; CARBON;SINGLE TURN; 2.5K OHMS; 10%TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
ROTARY POTENTIOMETER, 2.5KOHM, 10%, 2W; Track Resistance:2.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 70089192 | 79M6937 | |
| Product Name | Potentiometer | POT; CARBON;SINGLE TURN; 2.5K OHMS; 10%TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT | Rotary Potentiometer, 2.5Kohm, 10%, 2W; Track Resistance Eti Systems |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |