Schneider Electric Rotary Potentiometers, Rheostats XB5AD912R4K7

Description
POT 4.7K OHM 1W CERMET LINEAR
Request a Quote Datasheet
Description
POT 4.7K OHM 1W CERMET LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 4008-XB5AD912R4K7-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
4008-XB5AD912R4K7-ND
Rotary Potentiometers, Rheostats 4008-XB5AD912R4K7-ND
POT 4.7K OHM 1W CERMET LINEAR

POT 4.7K OHM 1W CERMET LINEAR

Buy Now Datasheet
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric - 06AC3797 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric
06AC3797
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric 06AC3797
POTENTIOMETER, LINEAR, 4.7K, 1W, KNOB; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 4.7K, 1W, KNOB; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric - 66AH7612 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric
66AH7612
Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric 66AH7612
POTENTIOMETER, LINEAR, 4.7K, 1W, KNOB; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel; Shaft RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 4.7K, 1W, KNOB; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel; Shaft RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - XB5AD912R4K7 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
XB5AD912R4K7
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats XB5AD912R4K7
HARMONY XB5, COMPLETE POTENTIOME

HARMONY XB5, COMPLETE POTENTIOME

Supplier's Site
Potentiometer - 74007291 - Radwell International
Willingboro, NJ, United States
Potentiometer
74007291
Potentiometer 74007291
POTENTIOMETER, PUSH BUTTON, HARMONY 22 MM, 4.7K OHMS, 1 WATT, 6MM SHAFT, PLASTIC, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, PUSH BUTTON, HARMONY 22 MM, 4.7K OHMS, 1 WATT, 6MM SHAFT, PLASTIC, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 4008-XB5AD912R4K7-ND 06AC3797 XB5AD912R4K7 74007291
Product Name Rotary Potentiometers, Rheostats Potentiometer, Linear, 4.7K, 1W, Knob; Track Resistance Schneider Electric Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Taper Linear
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details