Precision Electronic Components Ltd. Rotary Potentiometers, Rheostats RV4NAYSD153A

Description
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RV4N153C-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RV4N153C-ND
Rotary Potentiometers, Rheostats RV4N153C-ND
15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

15k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer - 180007311 - Radwell International
Willingboro, NJ, United States
Potentiometer
180007311
Potentiometer 180007311
POTENTIOMETER, 15KOHM, 10%, 2W; TRACK RESISTANCE:15KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, 15KOHM, 10%, 2W; TRACK RESISTANCE:15KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:RV4 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RV4NAYSD153A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RV4NAYSD153A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RV4NAYSD153A
POT 15K OHM 2W CARBON LINEAR

POT 15K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number RV4N153C-ND 180007311 RV4NAYSD153A
Product Name Rotary Potentiometers, Rheostats Potentiometer Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers