Vishay Precision Group POT 1.0K OHM 3/4"""" RECT CERM MT T18102KT10

Description
POT 1.0Kohm 3/4"""" RECT CERM MT
Request a Quote
Description
POT 1.0Kohm 3/4"""" RECT CERM MT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 3/4
Anaheim, CA, United States
POT 1.0K OHM 3/4"""" RECT CERM MT
T18102KT10
POT 1.0K OHM 3/4"""" RECT CERM MT T18102KT10
POT 1.0Kohm 3/4"""" RECT CERM MT

POT 1.0Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-1.0K-ND
Trimmer Potentiometers T18-1.0K-ND
1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Through-Hole 0.75W 250V Resistor - 80-T18102KT10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.75W 250V Resistor
80-T18102KT10
Through-Hole 0.75W 250V Resistor 80-T18102KT10
Cermet Trimmer Resistor, 1kR, 15 Turn, 0.75W, 250V, Through Hole Product overview: T18102KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.75W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18102KT10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 1kR, 15 Turn, 0.75W, 250V, Through Hole Product overview: T18102KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.75W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18102KT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm - 70218756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
70218756
Trimmer;Cermet;Rest 1 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 70218756
The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%. Industrial Grade 0.50 Watt at 70°C MIL-R-22097 Tests According to CECC 41 000

The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%.

  • Industrial Grade
  • 0.50 Watt at 70°C
  • MIL-R-22097
  • Tests According to CECC 41 000
Supplier's Site
Trimmer, 18 Turn 1K; Track Resistance Vishay - 26M4517 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 1K; Track Resistance Vishay
26M4517
Trimmer, 18 Turn 1K; Track Resistance Vishay 26M4517
TRIMMER, 18 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 1K; Track Resistance:1kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22257285 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257285
Trim Potentiometers PC Board Mount 22257285
TRIMMER, 18 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 18 TURN 1K; TRACK RESISTANCE:1KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:750MW; RESISTANCE TOLERANCE:ª 10%; TEMPERATURE COEFFICIENT:ª 100PPM/ªC; AUTOMOTIVE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number T18102KT10 T18-1.0K-ND 80-T18102KT10 70218756 26M4517 22257285
Product Name POT 1.0K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Through-Hole 0.75W 250V Resistor Trimmer;Cermet;Rest 1 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm Trimmer, 18 Turn 1K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet CERMET Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Mounting / Packaging ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details