ETI Systems, Inc. Potentiometer SP22E-100K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE: 100KOHM, NO. OF TURNS: 1, TRACK TAPER: LINEAR, POWER RATING: 1W, RESISTANCE TOLERANCE: 10%, SP22E SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE: 100KOHM, NO. OF TURNS: 1, TRACK TAPER: LINEAR, POWER RATING: 1W, RESISTANCE TOLERANCE: 10%, SP22E SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 19070761 - Radwell International
Willingboro, NJ, United States
Potentiometer
19070761
Potentiometer 19070761
CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE: 100KOHM, NO. OF TURNS: 1, TRACK TAPER: LINEAR, POWER RATING: 1W, RESISTANCE TOLERANCE: 10%, SP22E SERIES. FREE 2 YEAR RADWELL WARRANTY

CONDUCTIVE PLASTIC POTENTIOMETER, TRACK RESISTANCE: 100KOHM, NO. OF TURNS: 1, TRACK TAPER: LINEAR, POWER RATING: 1W, RESISTANCE TOLERANCE: 10%, SP22E SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conductive Plastic Potentiometer, 100Kohm, 10%, 1W; Track Resistance Eti Systems - 07J1815 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100Kohm, 10%, 1W; Track Resistance Eti Systems
07J1815
Conductive Plastic Potentiometer, 100Kohm, 10%, 1W; Track Resistance Eti Systems 07J1815
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 19070761 07J1815
Product Name Potentiometer Conductive Plastic Potentiometer, 100Kohm, 10%, 1W; Track Resistance Eti Systems
Resistance Range 100000 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details