Vishay Precision Group Trimmer Potentiometers T93YA103KT20

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T93YA-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T93YA-10K-ND
Trimmer Potentiometers T93YA-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
0.5W Resistor - 80-T93YA103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T93YA103KT20
0.5W Resistor 80-T93YA103KT20
Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA103KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 10kR, 0.5W, 21 Turn, PCB Mount Product overview: T93YA103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YA103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - T93YA103KT20
796207-T93YA103KT20
Trimmer Potentiometers - T93YA103KT20 796207-T93YA103KT20
Manufacturer: Vishay Sfernice Win Source Part Number: 796207-T93YA103KT20 Series: T93 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10k Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: T93 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.382" x 0.197" Face x 0.386" H (9.70mm x 5.00mm x 9.80mm) Alternative Parts (Cross-Reference): 364W10K; 3296W-LTC-103 ; 66WFR10KAP; 66WR10KLFTB ; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sfernice
Win Source Part Number: 796207-T93YA103KT20
Series: T93
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10k
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: T93
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.382" x 0.197" Face x 0.386" H (9.70mm x 5.00mm x 9.80mm)
Alternative Parts (Cross-Reference): 364W10K; 3296W-LTC-103 ; 66WFR10KAP; 66WR10KLFTB ;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 7885088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885088P
Trimmer Potentiometers 7885088P
Vishay T93YA103KT20

Vishay T93YA103KT20

Supplier's Site
Trimmer Potentiometers - 7885088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885088
Trimmer Potentiometers 7885088
Vishay T93YA103KT20

Vishay T93YA103KT20

Supplier's Site
Trimmer Potentiometers - 1679952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679952
Trimmer Potentiometers 1679952
Vishay T93YA103KT20

Vishay T93YA103KT20

Supplier's Site
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay - 26M4629 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay
26M4629
Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay 26M4629
TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 23TURN, THD; Track Resistance:10kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YA Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 55516257 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
55516257
Trim Potentiometers PC Board Mount 55516257
TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YA SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POT, 10K, 23TURN, THD; TRACK RESISTANCE:10KOHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YA SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:± 10%; TEMPERATURE COEFFICIENT:± 100PPM/°C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIMMER 10K OHM 0.5W PC PIN TOP - 875-T93YA103KT20 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 10K OHM 0.5W PC PIN TOP
875-T93YA103KT20
TRIMMER 10K OHM 0.5W PC PIN TOP 875-T93YA103KT20
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number T93YA-10K-ND 80-T93YA103KT20 796207-T93YA103KT20 7885088P 7885088 26M4629 55516257 875-T93YA103KT20
Product Name Trimmer Potentiometers 0.5W Resistor Trimmer Potentiometers - T93YA103KT20 Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 10K, 23Turn, Thd; Track Resistance Vishay Trim Potentiometers PC Board Mount TRIMMER 10K OHM 0.5W PC PIN TOP
Technology / Construction Cermet CERMET Cermet Cermet; Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole ThroughHole; PCB, Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details