100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment
TRIMMER, POT, 100R, 23TURN, THD; TRACK RESISTANCE:100OHM; NO. OF TURNS:23TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T93YB SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 10%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIMMER, POT, 100R, 23TURN, THD; Track Resistance:100ohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7885101 | T93YB-100-ND | 22251278 | 34M8915 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trim Potentiometers PC Board Mount | Trimmer, Pot, 100R, 23Turn, Thd; Track Resistance Vishay |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | |
| Standards and Certifications | RoHS; No | RoHS | ||
| Technology / Construction | Cermet | |||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Resistance Range | 100 ohms | 100 ohms |