Vishay Precision Group Trimmer Potentiometers T18203KT10

Description
T18 Rectangular Multi-Turrn Trimmer 20K
Request a Quote Datasheet
Description
T18 Rectangular Multi-Turrn Trimmer 20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885007P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885007P
Trimmer Potentiometers 7885007P
T18 Rectangular Multi-Turrn Trimmer 20K

T18 Rectangular Multi-Turrn Trimmer 20K

Supplier's Site
Trimmer Potentiometers - 7885007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885007
Trimmer Potentiometers 7885007
T18 Rectangular Multi-Turrn Trimmer 20K

T18 Rectangular Multi-Turrn Trimmer 20K

Supplier's Site
Trimmer Potentiometers - 1679912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679912
Trimmer Potentiometers 1679912
T18 Rectangular Multi-Turrn Trimmer 20K

T18 Rectangular Multi-Turrn Trimmer 20K

Supplier's Site
0.5W 250V Resistor - 80-T18203KT10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T18203KT10
0.5W 250V Resistor 80-T18203KT10
20kR 10% Cermet Trimmer Resistor, 0.5W, 250V, PC Pin Product overview: T18203KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18203KT10 can be used for catalog matching and distributor lookup.

20kR 10% Cermet Trimmer Resistor, 0.5W, 250V, PC Pin Product overview: T18203KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18203KT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 20K OHM 3/4
Anaheim, CA, United States
POT 20K OHM 3/4"""" RECT CERM MT
T18203KT10
POT 20K OHM 3/4"""" RECT CERM MT T18203KT10
POT 20Kohm 3/4"""" RECT CERM MT

POT 20Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-20K-ND
Trimmer Potentiometers T18-20K-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 18Turn Through Hole; Trimpot Type Vishay - 70M6654 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 18Turn Through Hole; Trimpot Type Vishay
70M6654
Trimmer Potentiometer, 20Kohm 18Turn Through Hole; Trimpot Type Vishay 70M6654
TRIMMER POTENTIOMETER, 20KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 18 Turn 20K; Track Resistance Vishay - 26M4522 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 20K; Track Resistance Vishay
26M4522
Trimmer, 18 Turn 20K; Track Resistance Vishay 26M4522
TRIMMER, 18 TURN 20K; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 20K; Track Resistance:20kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22257309 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257309
Trim Potentiometers PC Board Mount 22257309
TRIMMER, POTENTIOMETER, 20 KOHM, 500 MW, 10%, 18 TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, POTENTIOMETER, 20 KOHM, 500 MW, 10%, 18 TURN, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7885007P 7885007 80-T18203KT10 T18203KT10 T18-20K-ND 70M6654 26M4522 22257309
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W 250V Resistor POT 20K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 18Turn Through Hole; Trimpot Type Vishay Trimmer, 18 Turn 20K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Technology / Construction CERMET Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers