Vishay Precision Group POT 100K OHM 3/4"""" RECT CERM MT T18104KT10

Description
POT 100Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet
Description
POT 100Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 100K OHM 3/4
Anaheim, CA, United States
POT 100K OHM 3/4"""" RECT CERM MT
T18104KT10
POT 100K OHM 3/4"""" RECT CERM MT T18104KT10
POT 100Kohm 3/4"""" RECT CERM MT

POT 100Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - 716-1198-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1198-ND
Trimmer Potentiometers 716-1198-ND
100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.75W Resistor - 80-T18104KT10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W Resistor
80-T18104KT10
0.75W Resistor 80-T18104KT10
Trimmer Resistor, Cermet, 100kR, 0.75W, 15 Turn, PCB Mount Product overview: T18104KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18104KT10 can be used for catalog matching and distributor lookup.

Trimmer Resistor, Cermet, 100kR, 0.75W, 15 Turn, PCB Mount Product overview: T18104KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18104KT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm - 70218758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
70218758
Trimmer;Cermet;Rest 100 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 70218758
The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%. Industrial Grade 0.50 Watt at 70°C MIL-R-22097 Tests According to CECC 41 000

The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%.

  • Industrial Grade
  • 0.50 Watt at 70°C
  • MIL-R-22097
  • Tests According to CECC 41 000
Supplier's Site
Trim Potentiometers PC Board Mount - 22257293 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257293
Trim Potentiometers PC Board Mount 22257293
TRIMMER, CERMET, 0.75W, 100000OHM, 274V, 10%,100PPM/CEL, 15 TURNS. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, CERMET, 0.75W, 100000OHM, 274V, 10%,100PPM/CEL, 15 TURNS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometer, 100Kohm 18Turn Through Hole; Trimpot Type Vishay - 70M6647 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 18Turn Through Hole; Trimpot Type Vishay
70M6647
Trimmer Potentiometer, 100Kohm 18Turn Through Hole; Trimpot Type Vishay 70M6647
TRIMMER POTENTIOMETER, 100KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 18 Turn 100K; Track Resistance Vishay - 34M8882 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 100K; Track Resistance Vishay
34M8882
Trimmer, 18 Turn 100K; Track Resistance Vishay 34M8882
TRIMMER, 18 TURN 100K; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 100K; Track Resistance:100kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T18104KT10 716-1198-ND 80-T18104KT10 70218758 22257293 70M6647 34M8882
Product Name POT 100K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers 0.75W Resistor Trimmer;Cermet;Rest 100 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm Trim Potentiometers PC Board Mount Trimmer Potentiometer, 100Kohm 18Turn Through Hole; Trimpot Type Vishay Trimmer, 18 Turn 100K; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Mounting / Packaging ThroughHole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers