Vishay Precision Group Trimmer Potentiometers T18103KT10

Description
T18 Rectangular Multi-Turrn Trimmer 10K
Request a Quote Datasheet
Description
T18 Rectangular Multi-Turrn Trimmer 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7885003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885003
Trimmer Potentiometers 7885003
T18 Rectangular Multi-Turrn Trimmer 10K

T18 Rectangular Multi-Turrn Trimmer 10K

Supplier's Site
Trimmer Potentiometers - 7885003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885003P
Trimmer Potentiometers 7885003P
T18 Rectangular Multi-Turrn Trimmer 10K

T18 Rectangular Multi-Turrn Trimmer 10K

Supplier's Site
Trimmer Potentiometers - 1679911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679911
Trimmer Potentiometers 1679911
T18 Rectangular Multi-Turrn Trimmer 10K

T18 Rectangular Multi-Turrn Trimmer 10K

Supplier's Site
Trimmer Potentiometers - 716-1199-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1199-ND
Trimmer Potentiometers 716-1199-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
POT 10K OHM 3/4
Anaheim, CA, United States
POT 10K OHM 3/4"""" RECT CERM MT
T18103KT10
POT 10K OHM 3/4"""" RECT CERM MT T18103KT10
POT 10Kohm 3/4"""" RECT CERM MT

POT 10Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18103KT10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T18103KT10
Trimmer Potentiometers T18103KT10
TRIMMER 10KOHM 0.75W PC PIN SIDE

TRIMMER 10KOHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22257289 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257289
Trim Potentiometers PC Board Mount 22257289
TRIMMER POTENTIOMETER, 10KOHM 18TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:10KOHMROH S COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 10KOHM 18TURN THROUGH HOLE; TRACK RESISTANCE:10KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T18 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:ª 10%; MSL:-; RESISTANCE:10KOHMROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear - 875-T18103KT10 - Utmel Electronic Limited
Hong Kong, China
Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear
875-T18103KT10
Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear 875-T18103KT10
Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear

Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm - 70218757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm
70218757
Trimmer;Cermet;Rest 10 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm 70218757
The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%. Industrial Grade 0.50 Watt at 70°C MIL-R-22097 Tests According to CECC 41 000

The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%.

  • Industrial Grade
  • 0.50 Watt at 70°C
  • MIL-R-22097
  • Tests According to CECC 41 000
Supplier's Site
Trimmer, 18 Turn 10K; Track Resistance Vishay - 26M4519 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 10K; Track Resistance Vishay
26M4519
Trimmer, 18 Turn 10K; Track Resistance Vishay 26M4519
TRIMMER, 18 TURN 10K; Track Resistance:10kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 10K; Track Resistance:10kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Radwell International Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7885003 7885003P 716-1199-ND T18103KT10 T18103KT10 22257289 875-T18103KT10 70218757 26M4519
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers POT 10K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trim Potentiometers PC Board Mount Potentiometer: mounting; multiturn; 10kΩ; 750mW; ±10%; linear Trimmer;Cermet;Rest 10 Kilohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm Trimmer, 18 Turn 10K; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole ThroughHole; Through Hole PCB ThroughHole
Configuration Multiturn Multiturn Multiturn Single Resistor Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers