POT 1K OHM 1W PLASTIC LINEAR
+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft
ETI SYSTEMS Pilot Devices SP22G-1K
PRECISION POTENTIOMETER SINGLE T
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 5256-SP22G-1K-ND | 70089295 | SP22G-1K | 83H7882 | |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, Precision, Industrial, 1k Ohm" | Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Multiturn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |