POT 10K OHM 1W PLASTIC LINEAR
POTENTIOMETER, SP22E SERIES, 10 K OHM, 10%, 1 WATT, LINEAR TRACK TAPER, SINGLE TURN, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ETI SYSTEMS Pilot Devices SP22E-10K
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
PRECISION POTENTIOMETER SINGLE T
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.
| DigiKey | Radwell International | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-SP22E-10K-ND | 19111591 | 83H7879 | SP22E-10K | 70089256 | |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer | Potentiometer | Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Multiturn | Single Resistor | Single Turn | |||
| Resistance Taper | Linear |