ETI Systems, Inc. Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems RV4LAYSA503A

Description
ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems - 79M6931 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems
79M6931
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems 79M6931
ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ETI SYSTEMS Pilot Devices RV4LAYSA503A

ETI SYSTEMS Pilot Devices RV4LAYSA503A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 79M6931
Product Name Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details