Vishay Precision Group POT 10K OHM 7MM DIA CERM ST T7YA103MB40

Description
POT 10Kohm 7MM DIA CERM ST
Request a Quote Datasheet
Description
POT 10Kohm 7MM DIA CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 7MM DIA CERM ST - T7YA103MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 10K OHM 7MM DIA CERM ST
T7YA103MB40
POT 10K OHM 7MM DIA CERM ST T7YA103MB40
POT 10Kohm 7MM DIA CERM ST

POT 10Kohm 7MM DIA CERM ST

Supplier's Site
0.5 W 10000 ohm Resistor - 80-T7YA103MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 10000 ohm Resistor
80-T7YA103MB40
0.5 W 10000 ohm Resistor 80-T7YA103MB40
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, ROHS COMPLIANT Product overview: T7YA103MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA103MB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, ROHS COMPLIANT Product overview: T7YA103MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA103MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T7YA-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-10K-ND
Trimmer Potentiometers T7YA-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K; Track Resistance Vishay - 26M4592 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K; Track Resistance Vishay
26M4592
Trimmer, 10K; Track Resistance Vishay 26M4592
TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 22257633 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
22257633
Trim Potentiometers PC Board Mount 22257633
TRIMMER, 10K; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T7 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 20%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE QUALIFICATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, 10K; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PRODUCT RANGE:T7 SERIES; POWER RATING:500MW; RESISTANCE TOLERANCE:¦ 20%; TEMPERATURE COEFFICIENT:¦ 100PPM/¦C; AUTOMOTIVE QUALIFICATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number T7YA103MB40 80-T7YA103MB40 T7YA-10K-ND 26M4592 22257633
Product Name POT 10K OHM 7MM DIA CERM ST 0.5 W 10000 ohm Resistor Trimmer Potentiometers Trimmer, 10K; Track Resistance Vishay Trim Potentiometers PC Board Mount
Technology / Construction Cermet CERMET Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details