ETI Systems, Inc. Rotary Potentiometers, Rheostats SP22E-5K

Description
POT 5K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet
Description
POT 5K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SP22E-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SP22E-5K-ND
Rotary Potentiometers, Rheostats 5256-SP22E-5K-ND
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Buy Now Datasheet
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7881 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems
83H7881
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems 83H7881
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
70089255
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 70089255
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%. SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC. Datasheet Available On-Line

Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.

  • Datasheet Available On-Line
Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
SP22E-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats SP22E-5K
PRECISION POTENTIOMETER SINGLE T

PRECISION POTENTIOMETER SINGLE T

Supplier's Site
Potentiometer - 19116392 - Radwell International
Willingboro, NJ, United States
Potentiometer
19116392
Potentiometer 19116392
PRECISION POTENTIONMETER, SINGLE TURN, 5K OHMS, 1000 MEGOHMS, 105 DEGREES C MAX OPERATING TEMP, -55 DEGREES C MINIMUM OPERATING TEMP, 1W. FREE 2 YEAR RADWELL WARRANTY

PRECISION POTENTIONMETER, SINGLE TURN, 5K OHMS, 1000 MEGOHMS, 105 DEGREES C MAX OPERATING TEMP, -55 DEGREES C MINIMUM OPERATING TEMP, 1W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
ETI SYSTEMS Pilot Devices SP22E-5K

ETI SYSTEMS Pilot Devices SP22E-5K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-SP22E-5K-ND 83H7881 70089255 SP22E-5K 19116392
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers