TURCK Inc. Plug/Receptacle FK FS 4.5/M12

Description
TURCK Electrical Products FK FS 4.5/M12
Description
TURCK Electrical Products FK FS 4.5/M12

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products FK FS 4.5/M12

TURCK Electrical Products FK FS 4.5/M12

Supplier's Site
Plug/Receptacle - 3529963 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3529963
Plug/Receptacle 3529963
(U1135), RECEPTACLE, FEED THROUGH, M12 EUROFAST, FEMALE TO MALE CONNECTOR, 5 WIRE, 150 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY

(U1135), RECEPTACLE, FEED THROUGH, M12 EUROFAST, FEMALE TO MALE CONNECTOR, 5 WIRE, 150 V, 4 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos; Product Range Turck - 16R1078 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos; Product Range Turck
16R1078
Sensor Connector, M12, Rcpt, 5Pos; Product Range Turck 16R1078
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3529963 16R1078
Product Name Plug/Receptacle Plug/Receptacle Sensor Connector, M12, Rcpt, 5Pos; Product Range Turck
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers