TURCK Inc. Sensor Connector; Product Range Turck FS 8-0.5

Description
SENSOR CONNECTOR; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Product Range Turck - 41M3249 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
41M3249
Sensor Connector; Product Range Turck 41M3249
SENSOR CONNECTOR; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 3530516 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3530516
Plug/Receptacle 3530516
(U1130-2), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

(U1130-2), RECEPTACLE, M12 EUROFAST, MALE CONNECTOR, FRONT MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 8 WIRE, 0.5 METER LENGTH, PG 9 THREADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 41M3249 3530516
Product Name Sensor Connector; Product Range Turck Plug/Receptacle
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRE.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details