TURCK Inc. Sensor Connector, M12, Rcpt, 5Pos, Pcb; Product Range Turck FKFD 4.5

Description
SENSOR CONNECTOR, M12, RCPT, 5POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, RCPT, 5POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 5Pos, Pcb; Product Range Turck - 61M2459 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Pcb; Product Range Turck
61M2459
Sensor Connector, M12, Rcpt, 5Pos, Pcb; Product Range Turck 61M2459
SENSOR CONNECTOR, M12, RCPT, 5POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 3516324 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
3516324
Plug/Receptacle 3516324
(U4500), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, NO LEADS. FREE 2 YEAR RADWELL WARRANTY

(U4500), RECEPTACLE, M12 EUROFAST, FEMALE CONNECTOR, REAR MOUNT, STANDARD KEYWAY, NICKEL PLATED BRASS HOUSING, 5 WIRE, NO LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins - 70034754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins
70034754
Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins 70034754
Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins

Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61M2459 3516324 70034754
Product Name Sensor Connector, M12, Rcpt, 5Pos, Pcb; Product Range Turck Plug/Receptacle Connector, M12 Eurofast Female Receptacle, 5 Wire, Rear Mount w/PCB Pins
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details