Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder
Contact Finish: Tin
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 2.5A 110MHz 2.5W Surface Mount SM8
Color: Gray
CONN RCPT 50POS IDC 30AWG GOLD Product overview: FFSD-25-01-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-FFSD-25-01-N can be used for catalog matching and distributor lookup.
.050" Tiger Eye IDC Ribbon Cable Assemb
.050 X .050 C.L. FEMALE IDC ASSEMBLY, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
WTB CONNECTOR, RCPT, 50POS, 2ROW; Product Range:FFSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:50Contacts RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-FFSD-25-01-N | 1803594 | 38363050 | 12N4417 | |
| Product Name | Connectors,Interconnects | Electronic Connector | IDC Connectors | Connector/Terminal/Pin | Wtb Connector, Rcpt, 50Pos, 2Row; Product Range Samtec |
| Mounting | Requires Holder |