Samtec Inc. Connector/Terminal/Pin FFSD-20-D-05.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 5, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITION S, CABLE LENGTH - IMPERIAL:5, CABLE LENGTH - METRIC:127MM, CONNECTOR PITCH:1.27MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 5, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITION S, CABLE LENGTH - IMPERIAL:5, CABLE LENGTH - METRIC:127MM, CONNECTOR PITCH:1.27MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 36786991 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36786991
Connector/Terminal/Pin 36786991
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 5, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITION S, CABLE LENGTH - IMPERIAL:5, CABLE LENGTH - METRIC:127MM, CONNECTOR PITCH:1.27MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 5, GREY, CONNECTOR TYPE A:IDC RECEPTACLE, CONNECTOR TYPE B:IDC RECEPTACLE, NO. OF POSITIONS:40POSITIONS, CABLE LENGTH - IMPERIAL:5, CABLE LENGTH - METRIC:127MM, CONNECTOR PITCH:1.27MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 36786991
Product Name Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details